Samtec Inc. Cable Assy, Idc Plug-Rcpt, 24Pos, 5; Connector To Connector Samtec TCMD-12-T-05.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 24POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 24POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 24Pos, 5; Connector To Connector Samtec - 83P5336 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 24Pos, 5; Connector To Connector Samtec
83P5336
Cable Assy, Idc Plug-Rcpt, 24Pos, 5; Connector To Connector Samtec 83P5336
CABLE ASSY, IDC PLUG-RCPT, 24POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 24POS, 5"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5336
Product Name Cable Assy, Idc Plug-Rcpt, 24Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details