Samtec Inc. Terminals TCMD-12-S-03.00-01

Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-12-S-03.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm IDC Ribbon Cable Assem Terminal

2.00 mm IDC Ribbon Cable Assem Terminal

Buy Now
Cable Assy, Idc Plug-Free End, 24Pos, 3; Connector To Connector Samtec - 83P5260 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 24Pos, 3; Connector To Connector Samtec
83P5260
Cable Assy, Idc Plug-Free End, 24Pos, 3; Connector To Connector Samtec 83P5260
CABLE ASSY, IDC PLUG-FREE END, 24POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 24POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-12-S-03.00-01 83P5260
Product Name Terminals Cable Assy, Idc Plug-Free End, 24Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details