Samtec Inc. Terminals TCMD-12-D-10.00-01

Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet
Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-12-D-10.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip, Cable M

2.00 mm Shrouded Terminal Strip, Cable M

Buy Now
Cable Assy, Idc Plug-Plug, 24Pos, 10; Connector To Connector Samtec - 83P5237 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 24Pos, 10; Connector To Connector Samtec
83P5237
Cable Assy, Idc Plug-Plug, 24Pos, 10; Connector To Connector Samtec 83P5237
CABLE ASSY, IDC PLUG-PLUG, 24POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 24POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-12-D-10.00-01 83P5237
Product Name Terminals Cable Assy, Idc Plug-Plug, 24Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24292-MM60LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details