Samtec Inc. Terminals TCMD-12-D-07.00-01

Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet
Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-12-D-07.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip, Cable M

2.00 mm Shrouded Terminal Strip, Cable M

Buy Now
Cable Assy, Idc Plug-Plug, 24Pos, 7; Connector To Connector Samtec - 83P5234 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 24Pos, 7; Connector To Connector Samtec
83P5234
Cable Assy, Idc Plug-Plug, 24Pos, 7; Connector To Connector Samtec 83P5234
CABLE ASSY, IDC PLUG-PLUG, 24POS, 7"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 24POS, 7"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-12-D-07.00-01 83P5234
Product Name Terminals Cable Assy, Idc Plug-Plug, 24Pos, 7; Connector To Connector Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details