Samtec Inc. Cable Assy, Idc Plug-Rcpt, 20Pos, 16; Connector To Connector Samtec TCMD-10-T-16.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 20POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 20POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 20Pos, 16; Connector To Connector Samtec - 83P5162 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 20Pos, 16; Connector To Connector Samtec
83P5162
Cable Assy, Idc Plug-Rcpt, 20Pos, 16; Connector To Connector Samtec 83P5162
CABLE ASSY, IDC PLUG-RCPT, 20POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 20POS, 16"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5162
Product Name Cable Assy, Idc Plug-Rcpt, 20Pos, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 60064A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
3+3 Pos. Male-Female DIL 26 AWG Cable Assembly, 1000mm, Screw-Lok - G125-MC10605M3-1000F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details