Samtec Inc. Terminals TCMD-10-T-08.00-01-N-R

Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote
Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Plug-Rcpt, 20Pos, 8" from Samtec features a connector-to-connector design, specifically an IDC plug to an IDC receptacle. It has 20 positions with a connector pitch of 2 mm. The assembly is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals with either gold or tin plating over nickel. The wire is 28 AWG stranded copper, tinned, and insulated with gray PVC. This product operates within a temperature range of -40°C to +105°C and is RoHS compliant. It is important to note that this assembly is non-standard and non-returnable. The TCMD series is compatible with specific mating connectors, and care should be taken to ensure proper mating with the correct callouts.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Plug-Rcpt, 20Pos, 8" from Samtec features a connector-to-connector design, specifically an IDC plug to an IDC receptacle. It has 20 positions with a connector pitch of 2 mm. The assembly is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals with either gold or tin plating over nickel. The wire is 28 AWG stranded copper, tinned, and insulated with gray PVC. This product operates within a temperature range of -40°C to +105°C and is RoHS compliant. It is important to note that this assembly is non-standard and non-returnable. The TCMD series is compatible with specific mating connectors, and care should be taken to ensure proper mating with the correct callouts.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-10-T-08.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip, Cable M

2.00 mm Shrouded Terminal Strip, Cable M

Buy Now
Cable Assy, Idc Plug-Rcpt, 20Pos, 8; Connector To Connector Samtec - 83P5089 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 20Pos, 8; Connector To Connector Samtec
83P5089
Cable Assy, Idc Plug-Rcpt, 20Pos, 8; Connector To Connector Samtec 83P5089
CABLE ASSY, IDC PLUG-RCPT, 20POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 20POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-10-T-08.00-01-N-R 83P5089
Product Name Terminals Cable Assy, Idc Plug-Rcpt, 20Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details