The Cable, IDC Plug-Free End, 20Pos, 18" from Samtec features a 20-position configuration with a connector pitch of 2.00 mm. It is designed for high reliability and is compatible with various connectors including SMM, MMS, and others in the TCMD series. The cable is constructed with 28 AWG stranded copper wire, tinned and insulated with gray PVC, ensuring durability and performance. It operates within a temperature range of -40°C to +105°C and is RoHS compliant. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with gold or tin plating over nickel. This product is non-returnable and available in custom lengths, making it suitable for specific project requirements.
2.00 mm Shrouded Terminal Strip, Cable M
CABLE, IDC PLUG-FREE END, 20POS, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TCMD-10-S-18.00-01 | 83P4932 |
| Product Name | Terminals | Cable, Idc Plug-Free End, 20Pos, 18; Connector To Connector Samtec |
| Cable Length | 1.5 ft (4.58 dm) |