Samtec Inc. Terminals TCMD-10-S-06.00-01

Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote
Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Plug-Free End, 20 Positions, 6 inches in length, is designed for high reliability applications. It features a connector pitch of 2.00 mm and is compatible with various Samtec connectors including SMM, MMS, ESQT, PTF, SQT, SQW, and TLE. The assembly is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals with gold or tin plating over nickel. The wire is 28 AWG stranded copper, tinned, and insulated with gray PVC. It operates within a temperature range of -40°C to +105°C and is RoHS compliant. The assembly is non-standard and non-returnable, and it is important to note that standard TCMD callouts will not mate with SMM or MMS connectors unless gold-plated callouts are used.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Plug-Free End, 20 Positions, 6 inches in length, is designed for high reliability applications. It features a connector pitch of 2.00 mm and is compatible with various Samtec connectors including SMM, MMS, ESQT, PTF, SQT, SQW, and TLE. The assembly is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze terminals with gold or tin plating over nickel. The wire is 28 AWG stranded copper, tinned, and insulated with gray PVC. It operates within a temperature range of -40°C to +105°C and is RoHS compliant. The assembly is non-standard and non-returnable, and it is important to note that standard TCMD callouts will not mate with SMM or MMS connectors unless gold-plated callouts are used.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-10-S-06.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip, Cable M

2.00 mm Shrouded Terminal Strip, Cable M

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - TCMD-10-S-06.00-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-10-S-06.00-01
Cable Assemblies - Rectangular Cable Assemblies TCMD-10-S-06.00-01
CABLE ASSEM 2MM 20POS SGL END 6"

CABLE ASSEM 2MM 20POS SGL END 6"

Supplier's Site
Cable Assy, Idc Plug-Free End, 20Pos, 6; Connector To Connector Samtec - 12P0136 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 20Pos, 6; Connector To Connector Samtec
12P0136
Cable Assy, Idc Plug-Free End, 20Pos, 6; Connector To Connector Samtec 12P0136
CABLE ASSY, IDC PLUG-FREE END, 20POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 20POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCMD-10-S-06.00-01 TCMD-10-S-06.00-01 12P0136
Product Name Terminals Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Plug-Free End, 20Pos, 6; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details