Samtec Inc. Terminals TCMD-10-S-05.00-01

Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet
Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-10-S-05.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip, Cable M

2.00 mm Shrouded Terminal Strip, Cable M

Buy Now
Cable Assy, Idc Plug-Free End, 20Pos, 5; Connector To Connector Samtec - 83P4908 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 20Pos, 5; Connector To Connector Samtec
83P4908
Cable Assy, Idc Plug-Free End, 20Pos, 5; Connector To Connector Samtec 83P4908
CABLE ASSY, IDC PLUG-FREE END, 20POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 20POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-10-S-05.00-01 83P4908
Product Name Terminals Cable Assy, Idc Plug-Free End, 20Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details