Samtec Inc. Terminals TCMD-10-S-02.00-01

Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet
Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-10-S-02.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip, Cable M

2.00 mm Shrouded Terminal Strip, Cable M

Buy Now
Cable Assy, Idc Plug-Free End, 20Pos, 2; Connector To Connector Samtec - 12P0135 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 20Pos, 2; Connector To Connector Samtec
12P0135
Cable Assy, Idc Plug-Free End, 20Pos, 2; Connector To Connector Samtec 12P0135
CABLE ASSY, IDC PLUG-FREE END, 20POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 20POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCMD-10-S-02.00-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-10-S-02.00-01
Cable Assemblies - Rectangular Cable Assemblies TCMD-10-S-02.00-01
CABLE ASSEM 2MM 20POS SGL END 2"

CABLE ASSEM 2MM 20POS SGL END 2"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCMD-10-S-02.00-01 12P0135 TCMD-10-S-02.00-01
Product Name Terminals Cable Assy, Idc Plug-Free End, 20Pos, 2; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.1667 ft (0.5080 dm) 0.1670 ft (0.5090 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details