Samtec Inc. Terminals TCMD-10-D-15.00-01

Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet
Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-10-D-15.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip, Cable M

2.00 mm Shrouded Terminal Strip, Cable M

Buy Now
Cable Assy, Idc Plug-Plug, 20Pos, 15; Connector To Connector Samtec - 83P4879 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 20Pos, 15; Connector To Connector Samtec
83P4879
Cable Assy, Idc Plug-Plug, 20Pos, 15; Connector To Connector Samtec 83P4879
CABLE ASSY, IDC PLUG-PLUG, 20POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:20Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 20POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:20Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-10-D-15.00-01 83P4879
Product Name Terminals Cable Assy, Idc Plug-Plug, 20Pos, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6049A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details