2MM DOUBLE ROW MALE IDC ASSEMBLY Product overview: TCMD-10-D-13.00-01-R
2.00 mm Shrouded Terminal Strip, Cable M
Win Source Part Number: 1078336-TCMD-10-D-13
Category: Cable Assemblies>Rectangul
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: TCMD-10
CABLE ASSY, IDC PLUG-PLUG, 20POS, 13"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:20Position
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 450-TCMD-10-D-13.00-01-R | TCMD-10-D-13.00-01-R | 1078336-TCMD-10-D-13.00-01-R | 83P4872 |
| Product Name | Cable Assembly | Terminals | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, Idc Plug-Plug, 20Pos, 13; Connector To Connector Samtec |
| Cable Shielding | Unshielded |