Samtec Inc. Cable Assy, Idc Plug-Rcpt, 16Pos, 18; Connector To Connector Samtec TCMD-08-T-18.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 16POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 16POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 16Pos, 18; Connector To Connector Samtec - 83P4783 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 16Pos, 18; Connector To Connector Samtec
83P4783
Cable Assy, Idc Plug-Rcpt, 16Pos, 18; Connector To Connector Samtec 83P4783
CABLE ASSY, IDC PLUG-RCPT, 16POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 16POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4783
Product Name Cable Assy, Idc Plug-Rcpt, 16Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers