Samtec Inc. Cable Assy, Idc Plug-Plug, 16Pos, 16; Connector To Connector Samtec TCMD-08-D-16.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 16POS, 16"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:16Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 16POS, 16"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:16Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 16Pos, 16; Connector To Connector Samtec - 83P4583 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 16Pos, 16; Connector To Connector Samtec
83P4583
Cable Assy, Idc Plug-Plug, 16Pos, 16; Connector To Connector Samtec 83P4583
CABLE ASSY, IDC PLUG-PLUG, 16POS, 16"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:16Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 16POS, 16"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:16Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4583
Product Name Cable Assy, Idc Plug-Plug, 16Pos, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details