Samtec Inc. Terminals TCMD-08-D-09.00-01

Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-08-D-09.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm IDC Ribbon Cable Assem Terminal

2.00 mm IDC Ribbon Cable Assem Terminal

Buy Now
Ca Flat 0.228M 28Awg 16 Pos Idc Conn To 16 Pos Idc Conn M-M Rohs Compliant Samtec - 96AC4280 - Newark, An Avnet Company
Chicago, IL, United States
Ca Flat 0.228M 28Awg 16 Pos Idc Conn To 16 Pos Idc Conn M-M Rohs Compliant Samtec
96AC4280
Ca Flat 0.228M 28Awg 16 Pos Idc Conn To 16 Pos Idc Conn M-M Rohs Compliant Samtec 96AC4280
CA FLAT 0.228M 28AWG 16 POS IDC CONN TO 16 POS IDC CONN M-M ROHS COMPLIANT: YES

CA FLAT 0.228M 28AWG 16 POS IDC CONN TO 16 POS IDC CONN M-M ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assy, Idc Plug-Plug, 16Pos, 9; Connector To Connector Samtec - 83P4574 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 16Pos, 9; Connector To Connector Samtec
83P4574
Cable Assy, Idc Plug-Plug, 16Pos, 9; Connector To Connector Samtec 83P4574
CABLE ASSY, IDC PLUG-PLUG, 16POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:16Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 16POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:16Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCMD-08-D-09.00-01 96AC4280 83P4574
Product Name Terminals Ca Flat 0.228M 28Awg 16 Pos Idc Conn To 16 Pos Idc Conn M-M Rohs Compliant Samtec Cable Assy, Idc Plug-Plug, 16Pos, 9; Connector To Connector Samtec
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details