Samtec Inc. Terminals TCMD-08-D-07.00-01

Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet
Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-08-D-07.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip, Cable M

2.00 mm Shrouded Terminal Strip, Cable M

Buy Now
Cable Assy, Idc Plug-Plug, 16Pos, 7; Connector To Connector Samtec - 83P4569 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 16Pos, 7; Connector To Connector Samtec
83P4569
Cable Assy, Idc Plug-Plug, 16Pos, 7; Connector To Connector Samtec 83P4569
CABLE ASSY, IDC PLUG-PLUG, 16POS, 7"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:16Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 16POS, 7"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:16Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-08-D-07.00-01 83P4569
Product Name Terminals Cable Assy, Idc Plug-Plug, 16Pos, 7; Connector To Connector Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details