Samtec Inc. Terminals TCMD-08-D-03.00-01

Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet
Description
2.00 mm Shrouded Terminal Strip, Cable M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-08-D-03.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip, Cable M

2.00 mm Shrouded Terminal Strip, Cable M

Buy Now
Cable Assy, Idc Plug-Plug, 16Pos, 3; Connector To Connector Samtec - 83P4554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 16Pos, 3; Connector To Connector Samtec
83P4554
Cable Assy, Idc Plug-Plug, 16Pos, 3; Connector To Connector Samtec 83P4554
CABLE ASSY, IDC PLUG-PLUG, 16POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:16Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 16POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:16Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-08-D-03.00-01 83P4554
Product Name Terminals Cable Assy, Idc Plug-Plug, 16Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6812A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 920mm, single-end, for Latches - G125-FC11605L0-0920L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details