Samtec Inc. Terminals TCMD-05-T-08.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-05-T-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm IDC Ribbon Cable Assem Terminal

2.00 mm IDC Ribbon Cable Assem Terminal

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - TCMD-05-T-08.00-01-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-05-T-08.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCMD-05-T-08.00-01-N
2MM DOUBLE ROW MALE IDC ASSEMBLY

2MM DOUBLE ROW MALE IDC ASSEMBLY

Supplier's Site
Cable Assy, Idc Plug-Rcpt, 10Pos, 8; Connector To Connector Samtec - 83P4400 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 10Pos, 8; Connector To Connector Samtec
83P4400
Cable Assy, Idc Plug-Rcpt, 10Pos, 8; Connector To Connector Samtec 83P4400
CABLE ASSY, IDC PLUG-RCPT, 10POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 10POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCMD-05-T-08.00-01-N TCMD-05-T-08.00-01-N 83P4400
Product Name Terminals Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Plug-Rcpt, 10Pos, 8; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details