Samtec Inc. Cable Assy, Idc Plug-Free End, 10Pos, 6; Connector To Connector Samtec TCMD-05-S-06.00-01

Description
CABLE ASSY, IDC PLUG-FREE END, 10POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-FREE END, 10POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Free End, 10Pos, 6; Connector To Connector Samtec - 12P0118 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 10Pos, 6; Connector To Connector Samtec
12P0118
Cable Assy, Idc Plug-Free End, 10Pos, 6; Connector To Connector Samtec 12P0118
CABLE ASSY, IDC PLUG-FREE END, 10POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 10POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCMD-05-S-06.00-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-05-S-06.00-01
Cable Assemblies - Rectangular Cable Assemblies TCMD-05-S-06.00-01
CABLE ASSEM 2MM 10POS SGL END 6"

CABLE ASSEM 2MM 10POS SGL END 6"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 12P0118 TCMD-05-S-06.00-01
Product Name Cable Assy, Idc Plug-Free End, 10Pos, 6; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Power, Line Cables and Extension Cords - 189-250134-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1 ft (3.05 dm)
Connector Type NEMA 5-15P
View Details