Samtec Inc. Cable Assy, Idc Plug-Plug, 10Pos, 15; Connector To Connector Samtec TCMD-05-D-15.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 10POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 10POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 10Pos, 15; Connector To Connector Samtec - 83P4152 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 10Pos, 15; Connector To Connector Samtec
83P4152
Cable Assy, Idc Plug-Plug, 10Pos, 15; Connector To Connector Samtec 83P4152
CABLE ASSY, IDC PLUG-PLUG, 10POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 10POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4152
Product Name Cable Assy, Idc Plug-Plug, 10Pos, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers