Samtec Inc. Cable Assy, Idc Plug-Plug, 10Pos, 3; Connector To Connector Samtec TCMD-05-D-03.00-01-SR

Description
CABLE ASSY, IDC PLUG-PLUG, 10POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 10POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 10Pos, 3; Connector To Connector Samtec - 83P4111 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 10Pos, 3; Connector To Connector Samtec
83P4111
Cable Assy, Idc Plug-Plug, 10Pos, 3; Connector To Connector Samtec 83P4111
CABLE ASSY, IDC PLUG-PLUG, 10POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 10POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4111
Product Name Cable Assy, Idc Plug-Plug, 10Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details