Samtec Inc. Product Range Samtec TCMD-05-01.

Description
Product Range:TCMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Plug; No. of Contacts:10Contacts RoHS Compliant: Yes
Description
Product Range:TCMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Plug; No. of Contacts:10Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Samtec - 28AC3723 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Samtec
28AC3723
Product Range Samtec 28AC3723
Product Range:TCMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Plug; No. of Contacts:10Contacts RoHS Compliant: Yes

Product Range:TCMD Series; Connector Mounting:Cable Mount, Through Hole Mount; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Plug; No. of Contacts:10Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC3723
Product Name Product Range Samtec
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 8012 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Crimp or Solder
Mounting Free Hanging (In-Line)
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details