Samtec Inc. Cable Assy, Idc Plug-Rcpt, 8Pos, 3; Connector To Connector Samtec TCMD-04-T-03.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 8POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 8POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 8Pos, 3; Connector To Connector Samtec - 83P4054 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 8Pos, 3; Connector To Connector Samtec
83P4054
Cable Assy, Idc Plug-Rcpt, 8Pos, 3; Connector To Connector Samtec 83P4054
CABLE ASSY, IDC PLUG-RCPT, 8POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 8POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4054
Product Name Cable Assy, Idc Plug-Rcpt, 8Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6003A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, double-end, for Latches - G125-FC11605L0-1000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details