Samtec Inc. Cable Assy, Idc Plug-Rcpt, 8Pos, 2; Connector To Connector Samtec TCMD-04-T-02.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 8POS, 2"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 8POS, 2"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 8Pos, 2; Connector To Connector Samtec - 83P4049 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 8Pos, 2; Connector To Connector Samtec
83P4049
Cable Assy, Idc Plug-Rcpt, 8Pos, 2; Connector To Connector Samtec 83P4049
CABLE ASSY, IDC PLUG-RCPT, 8POS, 2"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 8POS, 2"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4049
Product Name Cable Assy, Idc Plug-Rcpt, 8Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FC10668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hook and Mini Alligator Clip - 1021XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details