Samtec Inc. Cable Assy, Idc Plug-Free End, 8Pos, 5; Connector To Connector Samtec TCMD-04-S-05.00-01

Description
CABLE ASSY, IDC PLUG-FREE END, 8POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-FREE END, 8POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Free End, 8Pos, 5; Connector To Connector Samtec - 83P4037 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 8Pos, 5; Connector To Connector Samtec
83P4037
Cable Assy, Idc Plug-Free End, 8Pos, 5; Connector To Connector Samtec 83P4037
CABLE ASSY, IDC PLUG-FREE END, 8POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 8POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4037
Product Name Cable Assy, Idc Plug-Free End, 8Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-2M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Double Banana Plug on Shielded Line Test Cable - 2507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
View Details