Samtec Inc. Cable Assy, Idc Plug-Plug, 8Pos, 12; Connector To Connector Samtec TCMD-04-D-12.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 8POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 8POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 8Pos, 12; Connector To Connector Samtec - 83P4032 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 8Pos, 12; Connector To Connector Samtec
83P4032
Cable Assy, Idc Plug-Plug, 8Pos, 12; Connector To Connector Samtec 83P4032
CABLE ASSY, IDC PLUG-PLUG, 8POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 8POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4032
Product Name Cable Assy, Idc Plug-Plug, 8Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB930 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details