Samtec Inc. Cable Assy, Idc Plug-Plug, 8Pos, 10; Connector To Connector Samtec TCMD-04-D-10.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 8POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 8POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 8Pos, 10; Connector To Connector Samtec - 83P4031 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 8Pos, 10; Connector To Connector Samtec
83P4031
Cable Assy, Idc Plug-Plug, 8Pos, 10; Connector To Connector Samtec 83P4031
CABLE ASSY, IDC PLUG-PLUG, 8POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 8POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4031
Product Name Cable Assy, Idc Plug-Plug, 8Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6056A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
System cable - 706-3057/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers