Samtec Inc. Cable Assy, Idc Plug-Plug, 8Pos, 4; Connector To Connector Samtec TCMD-04-D-04.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 8POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 8POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 8Pos, 4; Connector To Connector Samtec - 83P4026 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 8Pos, 4; Connector To Connector Samtec
83P4026
Cable Assy, Idc Plug-Plug, 8Pos, 4; Connector To Connector Samtec 83P4026
CABLE ASSY, IDC PLUG-PLUG, 8POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 8POS, 4"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4026
Product Name Cable Assy, Idc Plug-Plug, 8Pos, 4; Connector To Connector Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D connector
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details