Samtec Inc. Cable Assy, Idc Plug-Plug, 8Pos, 3; Connector To Connector Samtec TCMD-04-D-03.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 8POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 8POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 8Pos, 3; Connector To Connector Samtec - 83P4025 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 8Pos, 3; Connector To Connector Samtec
83P4025
Cable Assy, Idc Plug-Plug, 8Pos, 3; Connector To Connector Samtec 83P4025
CABLE ASSY, IDC PLUG-PLUG, 8POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mm RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 8POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:8Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4025
Product Name Cable Assy, Idc Plug-Plug, 8Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-2M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6093A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details