Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Tiger Eye™ T2M
Package: Tube
Product Status: Product Status
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 30
Style: Board to Board or Cable
CONN, HEADER, 30POS, 2ROW, 2MM ROHS COMPLIANT: YES
CONN HEADER VERT 30POS 2MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 45AJ9126 | T2M-115-01-L-D-TH-WT | |
| Product Name | Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins | Conn, Header, 30Pos, 2Row, 2Mm Rohs Compliant Samtec | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers; Header |
| Contacts Pitch | 2.01 mm (0.0790 inches) | ||
| RoHS Compliant | RoHS Compliant | ||
| Mounting | Through-Hole; Solder; Through Hole |