Samtec Inc. Connector, Header, 7Pos, 1Row, 1Mm; Connector Systems Samtec T1M-07-GF-S-V-K-TR

Description
CONNECTOR, HEADER, 7POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 7POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 7Pos, 1Row, 1Mm; Connector Systems Samtec - 93X9965 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 1Mm; Connector Systems Samtec
93X9965
Connector, Header, 7Pos, 1Row, 1Mm; Connector Systems Samtec 93X9965
CONNECTOR, HEADER, 7POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 1MM; Connector Systems:Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:T1M Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93X9965
Product Name Connector, Header, 7Pos, 1Row, 1Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 147122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details