Samtec Inc. Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins T1M-05-GF-DV

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro Mate™ T1M Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Number of Positions: 10 Row Spacing - Mating: 0.077" (1.96mm)
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro Mate™ T1M Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Number of Positions: 10 Row Spacing - Mating: 0.077" (1.96mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Series: Micro Mate™ T1M Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.039" (1.00mm) Number of Positions: 10 Row Spacing - Mating: 0.077" (1.96mm)

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Micro Mate™ T1M
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.039" (1.00mm)
Number of Positions: 10
Row Spacing - Mating: 0.077" (1.96mm)

Buy Now Datasheet
Wtb Conn, Header, 10Pos, 2Row, 1Mm Rohs Compliant Samtec - 45AJ9103 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 1Mm Rohs Compliant Samtec
45AJ9103
Wtb Conn, Header, 10Pos, 2Row, 1Mm Rohs Compliant Samtec 45AJ9103
WTB CONN, HEADER, 10POS, 2ROW, 1MM ROHS COMPLIANT: YES

WTB CONN, HEADER, 10POS, 2ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 45AJ9103
Product Name Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins Wtb Conn, Header, 10Pos, 2Row, 1Mm Rohs Compliant Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-102-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103350-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Din 41612 Pcb Connector, Header, 32 Way; Product Range Amphenol Communications Solutions - 05R9523 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details