Manufacturer: Samtec Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Micro Mate™ T1M
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.039" (1.00mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
WTB CONN, HEADER, 3POS, 1ROW, 1MM ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 45AJ9100 | |
| Product Name | Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins | Wtb Conn, Header, 3Pos, 1Row, 1Mm Rohs Compliant Samtec |
| Product Type | IC Headers | IC Headers |