Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins STMM-125-02-G-D

Description
Win Source Part Number: 1293179-STMM-125-02- G-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, STMM Number of Positions: 50 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 10 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.302" (7.67mm) Insulation Height: 0.190" (4.83mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM15813,STMM-125-02 -G-D Base Product Number: STMM-125
Request a Quote Datasheet
Description
Win Source Part Number: 1293179-STMM-125-02- G-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, STMM Number of Positions: 50 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 10 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.302" (7.67mm) Insulation Height: 0.190" (4.83mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM15813,STMM-125-02 -G-D Base Product Number: STMM-125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293179-STMM-125-02-G-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293179-STMM-125-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293179-STMM-125-02-G-D
Win Source Part Number: 1293179-STMM-125-02- G-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, STMM Number of Positions: 50 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 10 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.302" (7.67mm) Insulation Height: 0.190" (4.83mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM15813,STMM-125-02 -G-D Base Product Number: STMM-125

Win Source Part Number: 1293179-STMM-125-02-G-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, STMM
Number of Positions: 50
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Standard Package: 10
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.302" (7.67mm)
Insulation Height: 0.190" (4.83mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM15813,STMM-125-02-G-D
Base Product Number: STMM-125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293179-STMM-125-02-G-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - B5740-226-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102975-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details