Win Source Part Number: 1293182-STMM-122-02-
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, STMM
Number of Positions: 44
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Standard Package: 11
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.302" (7.67mm)
Insulation Height: 0.190" (4.83mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: STMM-122-02-G-D,SAM1
Base Product Number: STMM-122
PIN HEADER, 44POS, 2ROW, 2MM, THT ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1293182-STMM-122-02-G-D | 60AJ4476 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Pin Header, 44Pos, 2Row, 2Mm, Tht Rohs Compliant Samtec |
| Product Type | IC Headers | IC Headers |
| Mounting | Through-Hole; Through Hole | |
| Current Rating | 3 amps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |