Samtec Inc. Header, 2.0Mm, Boxed, Smd, 2X12 Position; Connector Systems Samtec STMM-112-02-T-D-SM

Description
HEADER, 2.0MM, BOXED, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:STMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, BOXED, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:STMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Boxed, Smd, 2X12 Position; Connector Systems Samtec - 83P2893 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Boxed, Smd, 2X12 Position; Connector Systems Samtec
83P2893
Header, 2.0Mm, Boxed, Smd, 2X12 Position; Connector Systems Samtec 83P2893
HEADER, 2.0MM, BOXED, SMD, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:STMM Series RoHS Compliant: Yes

HEADER, 2.0MM, BOXED, SMD, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:STMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83P2893
Product Name Header, 2.0Mm, Boxed, Smd, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details