Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins STMM-108-01-T-D

Description
CONN HEADER VERT 16POS 2MM
Datasheet
Description
CONN HEADER VERT 16POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
STMM-108-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins STMM-108-01-T-D
CONN HEADER VERT 16POS 2MM

CONN HEADER VERT 16POS 2MM

Supplier's Site
Header, 2.0Mm, Boxed, 2X8 Position; Connector Systems Samtec - 83P2537 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Boxed, 2X8 Position; Connector Systems Samtec
83P2537
Header, 2.0Mm, Boxed, 2X8 Position; Connector Systems Samtec 83P2537
HEADER, 2.0MM, BOXED, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.0MM, BOXED, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:STMM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number STMM-108-01-T-D 83P2537
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Boxed, 2X8 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details