Samtec Inc. Terminals STMM-107-02-F-D

Description
2.00 mm Shrouded Terminal Strip Cable Ma
Request a Quote
Description
2.00 mm Shrouded Terminal Strip Cable Ma
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - STMM-107-02-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Shrouded Terminal Strip Cable Ma

2.00 mm Shrouded Terminal Strip Cable Ma

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number STMM-107-02-F-D
Product Name Terminals
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details