Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-140-06-G-S

Description
CONN RCPT 40POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 40POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-140-06-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-140-06-G-S
CONN RCPT 40POS 0.1 GOLD PCB

CONN RCPT 40POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 40 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 83P1437 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 40 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
83P1437
Connector, Receptacle, 40 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 83P1437
CONNECTOR, RECEPTACLE, 40 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 40 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-140-06-G-S 83P1437
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 40 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 6 Pin Slide Type With Metal Bridge - ET-MI6PST-WTB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details