Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-140-02-G-D-RA-001

Description
CONN RCPT 80POS 0.1 GOLD PCB R/A
Datasheet
Description
CONN RCPT 80POS 0.1 GOLD PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-140-02-G-D-RA-001
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-140-02-G-D-RA-001
CONN RCPT 80POS 0.1 GOLD PCB R/A

CONN RCPT 80POS 0.1 GOLD PCB R/A

Supplier's Site
Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 83P1353 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
83P1353
Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 83P1353
CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-140-02-G-D-RA-001 83P1353
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details