Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-130-22-S-D-VS-P

Description
Win Source Part Number: 1288777-SSW-130-22-S -D-VS-P Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 60 Features: Pick and Place Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSW-130
Request a Quote Datasheet
Description
Win Source Part Number: 1288777-SSW-130-22-S -D-VS-P Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 60 Features: Pick and Place Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSW-130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1288777-SSW-130-22-S-D-VS-P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1288777-SSW-130-22-S-D-VS-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1288777-SSW-130-22-S-D-VS-P
Win Source Part Number: 1288777-SSW-130-22-S -D-VS-P Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 60 Features: Pick and Place Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSW-130

Win Source Part Number: 1288777-SSW-130-22-S-D-VS-P
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSW
Number of Positions: 60
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.7A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSW-130

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1288777-SSW-130-22-S-D-VS-P
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting SMT; SMD (SMT)
Current Rating 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Headers & Wire Housings - B5743-204-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103327-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details