Samtec Inc. Socket, 2.54Mm, Right Angle, 1X30 Position; Connector Systems Samtec SSW-130-02-G-S-RA.

Description
SOCKET, 2.54MM, RIGHT ANGLE, 1X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes
Description
SOCKET, 2.54MM, RIGHT ANGLE, 1X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 2.54mm Right Angle, 1x30 Position (part number 28AC3264) from Samtec features a through-hole mounting design suitable for board-to-board applications. It has a pitch spacing of 2.54mm and consists of 30 contacts arranged in a single row. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This socket has a current rating of 4.7 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +125 °C when gold-plated, or -55 °C to +105 °C with tin plating. The voltage rating is 465 VAC / 655 VDC, and it is RoHS compliant. The product supports a maximum of 100 cycles with a gold plating of 10 µ" (0.25 µm). It is designed to mate with various connectors in the TSW, MTSW, and other series. Engineers should consider this socket for applications requiring reliable electrical connections in compact spaces, particularly where right-angle configurations are advantageous.

Datasheet Summary
Powered by GS/AI

The Socket 2.54mm Right Angle, 1x30 Position (part number 28AC3264) from Samtec features a through-hole mounting design suitable for board-to-board applications. It has a pitch spacing of 2.54mm and consists of 30 contacts arranged in a single row. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This socket has a current rating of 4.7 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +125 °C when gold-plated, or -55 °C to +105 °C with tin plating. The voltage rating is 465 VAC / 655 VDC, and it is RoHS compliant. The product supports a maximum of 100 cycles with a gold plating of 10 µ" (0.25 µm). It is designed to mate with various connectors in the TSW, MTSW, and other series. Engineers should consider this socket for applications requiring reliable electrical connections in compact spaces, particularly where right-angle configurations are advantageous.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Right Angle, 1X30 Position; Connector Systems Samtec - 28AC3264 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 1X30 Position; Connector Systems Samtec
28AC3264
Socket, 2.54Mm, Right Angle, 1X30 Position; Connector Systems Samtec 28AC3264
SOCKET, 2.54MM, RIGHT ANGLE, 1X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 1X30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC3264
Product Name Socket, 2.54Mm, Right Angle, 1X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data