Samtec Inc. PCB Sockets SSW-128-02-S-D-RA

Description
Samtec SSW-128-02-S-D-RA PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-128-02-S-D-RA PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2085820 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2085820
PCB Sockets 2085820
Samtec SSW-128-02-S-D-RA PCB Socket

Samtec SSW-128-02-S-D-RA PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSW-128-02-S-D-RA
Electronic Connector 315-SSW-128-02-S-D-RA
CONN RCPT 56POS 0.1 GOLD PCB R/A Product overview: SSW-128-02-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-128-02-S-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 56POS 0.1 GOLD PCB R/A Product overview: SSW-128-02-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-128-02-S-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-128-02-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-128-02-S-D-RA
CONN RCPT 56POS 0.1 GOLD PCB R/A

CONN RCPT 56POS 0.1 GOLD PCB R/A

Supplier's Site
Connector, Receptacle, 56 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9774 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 56 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9774
Connector, Receptacle, 56 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9774
CONNECTOR, RECEPTACLE, 56 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 56 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085820 315-SSW-128-02-S-D-RA SSW-128-02-S-D-RA 11P9774
Product Name PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 56 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Geometry Right Angle; Right angle
Termination Solder Solder Solder
Mounting Through hole Through Hole, Right Angle Through Hole Mount Right Angle
Voltage Rating 465 to 655 volts
Unlock Full Specs
to access all available technical data