Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-122-02-T-D-RA

Description
CONN RCPT 44POS 0.1 TIN PCB R/A
Datasheet
Description
CONN RCPT 44POS 0.1 TIN PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-122-02-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-122-02-T-D-RA
CONN RCPT 44POS 0.1 TIN PCB R/A

CONN RCPT 44POS 0.1 TIN PCB R/A

Supplier's Site
Socket, 2.54Mm, Right Angle, 2X22 Position; Connector Systems Samtec - 82P8759 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X22 Position; Connector Systems Samtec
82P8759
Socket, 2.54Mm, Right Angle, 2X22 Position; Connector Systems Samtec 82P8759
SOCKET, 2.54MM, RIGHT ANGLE, 2X22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-122-02-T-D-RA 82P8759
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Right Angle, 2X22 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details