Samtec Inc. Pin & Socket Connectors SSW-121-01-T-S

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-121-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-121-01-T-S
Pin & Socket Connectors SSW-121-01-T-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, 1X21 Position; Connector Systems Samtec - 11P9651 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X21 Position; Connector Systems Samtec
11P9651
Socket, 2.54Mm, 1X21 Position; Connector Systems Samtec 11P9651
SOCKET, 2.54MM, 1X21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 21Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 33AC3207 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 21Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
33AC3207
Connector, Rcpt, 21Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 33AC3207
CONNECTOR, RCPT, 21POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 21POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-121-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-121-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-121-01-T-S
CONN RCPT 21POS 0.1 TIN PCB

CONN RCPT 21POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-121-01-T-S 11P9651 33AC3207 SSW-121-01-T-S
Product Name Pin & Socket Connectors Socket, 2.54Mm, 1X21 Position; Connector Systems Samtec Connector, Rcpt, 21Pos, 1Row, 2.54Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8+3 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details