Samtec Inc. PCB Sockets SSW-119-01-T-S

Description
Samtec SSW-119-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-119-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079240 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079240
PCB Sockets 2079240
Samtec SSW-119-01-T-S PCB Socket

Samtec SSW-119-01-T-S PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSW-119-01-T-S
Electronic Connector 315-SSW-119-01-T-S
CONN RCPT 19POS 0.1 TIN PCB Product overview: SSW-119-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-119-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 19POS 0.1 TIN PCB Product overview: SSW-119-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-119-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSW-119-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-119-01-T-S
Pin & Socket Connectors SSW-119-01-T-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, 1X19 Position; Connector Systems Samtec - 11P9618 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X19 Position; Connector Systems Samtec
11P9618
Socket, 2.54Mm, 1X19 Position; Connector Systems Samtec 11P9618
SOCKET, 2.54MM, 1X19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X19 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, 1X19Way Rohs Compliant Samtec - 68AJ2213 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X19Way Rohs Compliant Samtec
68AJ2213
Socket, 2.54Mm, 1X19Way Rohs Compliant Samtec 68AJ2213
SOCKET, 2.54MM, 1X19WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, 1X19WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-119-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-119-01-T-S
CONN RCPT 19POS 0.1 TIN PCB

CONN RCPT 19POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079240 315-SSW-119-01-T-S SSW-119-01-T-S 11P9618 68AJ2213 SSW-119-01-T-S
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Socket, 2.54Mm, 1X19 Position; Connector Systems Samtec Socket, 2.54Mm, 1X19Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products