Samtec Inc. PCB Sockets SSW-118-02-G-D-RA

Description
Samtec SSW-118-02-G-D-RA PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-118-02-G-D-RA PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079234 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079234
PCB Sockets 2079234
Samtec SSW-118-02-G-D-RA PCB Socket

Samtec SSW-118-02-G-D-RA PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSW-118-02-G-D-RA
Electronic Connector 315-SSW-118-02-G-D-RA
CONN RCPT 36POS 0.1 GOLD PCB R/A Product overview: SSW-118-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-118-02-G-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 36POS 0.1 GOLD PCB R/A Product overview: SSW-118-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-118-02-G-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSW-118-02-G-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-118-02-G-D-RA
Pin & Socket Connectors SSW-118-02-G-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, Right Angle, 2X18 Position; Connector Systems Samtec - 11P9603 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X18 Position; Connector Systems Samtec
11P9603
Socket, 2.54Mm, Right Angle, 2X18 Position; Connector Systems Samtec 11P9603
SOCKET, 2.54MM, RIGHT ANGLE, 2X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079234 315-SSW-118-02-G-D-RA SSW-118-02-G-D-RA 11P9603
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Socket, 2.54Mm, Right Angle, 2X18 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder
Mounting Through hole Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data