Samtec Inc. PCB Sockets SSW-118-01-T-S

Description
Samtec SSW-118-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-118-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2079233 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2079233
PCB Sockets 2079233
Samtec SSW-118-01-T-S PCB Socket

Samtec SSW-118-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-118-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-118-01-T-S
Pin & Socket Connectors SSW-118-01-T-S
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-118-01-T-S
Electronic Connector 315-SSW-118-01-T-S
CONN RCPT 18POS 0.1 TIN PCB Product overview: SSW-118-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-118-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 18POS 0.1 TIN PCB Product overview: SSW-118-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-118-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Socket, 2.54Mm, 1X18 Position; Connector Systems Samtec - 11P9601 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X18 Position; Connector Systems Samtec
11P9601
Socket, 2.54Mm, 1X18 Position; Connector Systems Samtec 11P9601
SOCKET, 2.54MM, 1X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, 1X18Way Rohs Compliant Samtec - 68AJ2211 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X18Way Rohs Compliant Samtec
68AJ2211
Socket, 2.54Mm, 1X18Way Rohs Compliant Samtec 68AJ2211
SOCKET, 2.54MM, 1X18WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, 1X18WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2079233 SSW-118-01-T-S 315-SSW-118-01-T-S 11P9601 68AJ2211
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Socket, 2.54Mm, 1X18 Position; Connector Systems Samtec Socket, 2.54Mm, 1X18Way Rohs Compliant Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1200-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Sockets - 511575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details