Samtec Inc. Pin & Socket Connectors SSW-117-21-G-D

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-117-21-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-117-21-G-D
Pin & Socket Connectors SSW-117-21-G-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Receptacle, 34 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P7659 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 34 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P7659
Connector, Receptacle, 34 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P7659
CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 34 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-117-21-G-D 82P7659
Product Name Pin & Socket Connectors Connector, Receptacle, 34 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details