Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-116-01-SM-D

Description
CONN RCPT 32POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 32POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-116-01-SM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-116-01-SM-D
CONN RCPT 32POS 0.1 GOLD PCB

CONN RCPT 32POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 32 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P7211 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P7211
Connector, Receptacle, 32 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P7211
CONNECTOR, RECEPTACLE, 32 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-116-01-SM-D 82P7211
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 32 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79000-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details